Molex Terminal, Female Bullet, Crimp Light Red; Product Range Molex 19039-0002

Description
TERMINAL, FEMALE BULLET, CRIMP LIGHT RED; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET, CRIMP LIGHT RED; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, Crimp Light Red; Product Range Molex - 55H3199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, Crimp Light Red; Product Range Molex
55H3199
Terminal, Female Bullet, Crimp Light Red; Product Range Molex 55H3199
TERMINAL, FEMALE BULLET, CRIMP LIGHT RED; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, CRIMP LIGHT RED; Product Range:Avikrimp 19039 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.3mm²; Terminal Type:Female Bullet; Insulator Colour:Red; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 55H3199
Product Name Terminal, Female Bullet, Crimp Light Red; Product Range Molex
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details