MOLEX
19038-0013 -- MOLEX 19038-0013 .180" FEMALE BULLET CONNECTOR, 16-14 GA., FULLY INSULATED WITH NYLON
Molex
Molex 19038-0013 .180" Female Bullet Connector, 16-14 Ga., Fully Insulated with Nylon
19038-0013
Description
Molex 19038-0013 Female Bullet Connectors
Category: Bullet Connectors
Manufacturer: Molex
Series: InsulKrimp
Component Type: Female Terminal
Insulation Material: Nylon (Fully Insulated)
Material: Tin-plated brass
Terminal Connection Type: Crimp
Request a Quote
Email Supplier
Datasheet
Description
Molex 19038-0013 Female Bullet Connectors
Category: Bullet Connectors
Manufacturer: Molex
Series: InsulKrimp
Component Type: Female Terminal
Insulation Material: Nylon (Fully Insulated)
Material: Tin-plated brass
Terminal Connection Type: Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Molex 19038-0013 .180" Female Bullet Connector, 16-14 Ga., Fully Insulated with Nylon
31566
Molex 19038-0013 Female Bullet Connectors
Category: Bullet Connectors
Manufacturer: Molex
Series: InsulKrimp
Component Type: Female Terminal
Insulation Material: Nylon (Fully Insulated)
Material: Tin-plated brass
Terminal Connection Type: Crimp
- Molex 19038-0013 Female Bullet Connectors
- Category: Bullet Connectors
- Manufacturer: Molex
- Series: InsulKrimp
- Component Type: Female Terminal
- Insulation Material: Nylon (Fully Insulated)
- Material: Tin-plated brass
- Terminal Connection Type: Crimp
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
31566 |
19038-0013 |
|
Product Name
|
Molex 19038-0013 .180" Female Bullet Connector, 16-14 Ga., Fully Insulated with Nylon |
|
|
Connector Type
|
Automotive Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Connector Type
Board Mount Connector
Mounting
Through Hole
Current Rating
10.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers