Molex SNAP PLUG RECEPT. INSULKRIMP BRA-2180N) 19038-0006

Description
SNAP PLUG RECEPT. INSULKRIMP BRA-2180N)
Request a Quote
Description
SNAP PLUG RECEPT. INSULKRIMP BRA-2180N)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Plug Receptacle InsulKrimp (Bra-2180N) is designed for use with 18-22 AWG wire and features a closed barrel type. It is constructed from nylon and brass, with a tin plating for both mating and termination. The receptacle is fully insulated and has a maximum voltage rating of 600V. It is compatible with male plugs that have a diameter of 4.57mm and has a wire insulation diameter limit of 3.25mm. The product is RoHS compliant and has certifications from CSA and UL. It is packaged in bags and weighs approximately 1.119 grams. This component is suitable for applications requiring reliable quick disconnects.

Datasheet Summary
Powered by GS/AI

The Snap Plug Receptacle InsulKrimp (Bra-2180N) is designed for use with 18-22 AWG wire and features a closed barrel type. It is constructed from nylon and brass, with a tin plating for both mating and termination. The receptacle is fully insulated and has a maximum voltage rating of 600V. It is compatible with male plugs that have a diameter of 4.57mm and has a wire insulation diameter limit of 3.25mm. The product is RoHS compliant and has certifications from CSA and UL. It is packaged in bags and weighs approximately 1.119 grams. This component is suitable for applications requiring reliable quick disconnects.

Suppliers

Company
Product
Description
Supplier Links
SNAP PLUG RECEPT. INSULKRIMP BRA-2180N) - 19038-0006 - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP PLUG RECEPT. INSULKRIMP BRA-2180N)
19038-0006
SNAP PLUG RECEPT. INSULKRIMP BRA-2180N) 19038-0006
SNAP PLUG RECEPT. INSULKRIMP BRA-2180N)

SNAP PLUG RECEPT. INSULKRIMP BRA-2180N)

Buy Now
Snap Plug Recept. Insulkrimp (Bra-2180N) Rohs Compliant Molex - 55H3185 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Recept. Insulkrimp (Bra-2180N) Rohs Compliant Molex
55H3185
Snap Plug Recept. Insulkrimp (Bra-2180N) Rohs Compliant Molex 55H3185
SNAP PLUG RECEPT. INSULKRIMP (BRA-2180N) ROHS COMPLIANT: YES

SNAP PLUG RECEPT. INSULKRIMP (BRA-2180N) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19038-0006 55H3185
Product Name SNAP PLUG RECEPT. INSULKRIMP BRA-2180N) Snap Plug Recept. Insulkrimp (Bra-2180N) Rohs Compliant Molex
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details
Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details