TERMINAL, MALE BULLET, CRIMP, RED; Product Range:Avikrimp 19036 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 13H6530 |
| Product Name | Terminal, Male Bullet, Crimp, Red; Product Range Molex |
| Terminal Type | Bullet Terminal |