Molex Terminal, Male Bullet, 3.96Mm, Crimp, Blue; Product Range Molex 19035-0012

Description
TERMINAL, MALE BULLET, 3.96MM, CRIMP, BLUE; Product Range:Avikrimp 19035 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE BULLET, 3.96MM, CRIMP, BLUE; Product Range:Avikrimp 19035 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, 3.96Mm, Crimp, Blue; Product Range Molex - 55H3165 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 3.96Mm, Crimp, Blue; Product Range Molex
55H3165
Terminal, Male Bullet, 3.96Mm, Crimp, Blue; Product Range Molex 55H3165
TERMINAL, MALE BULLET, 3.96MM, CRIMP, BLUE; Product Range:Avikrimp 19035 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, MALE BULLET, 3.96MM, CRIMP, BLUE; Product Range:Avikrimp 19035 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 55H3165
Product Name Terminal, Male Bullet, 3.96Mm, Crimp, Blue; Product Range Molex
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data