Molex SNAP PLUG AVIKRIMP (B-589) 19035-0009

Description
SNAP PLUG AVIKRIMP (B-589)
Request a Quote Datasheet
Description
SNAP PLUG AVIKRIMP (B-589)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP PLUG AVIKRIMP (B-589) - 19035-0009 - Heilind Electronics, Inc.
Wilmington, MA, United States
SNAP PLUG AVIKRIMP (B-589)
19035-0009
SNAP PLUG AVIKRIMP (B-589) 19035-0009
SNAP PLUG AVIKRIMP (B-589)

SNAP PLUG AVIKRIMP (B-589)

Buy Now
Snap Plug Avikrimp (B-589) Rohs Compliant Molex - 83C5940 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Avikrimp (B-589) Rohs Compliant Molex
83C5940
Snap Plug Avikrimp (B-589) Rohs Compliant Molex 83C5940
SNAP PLUG AVIKRIMP (B-589) ROHS COMPLIANT: YES

SNAP PLUG AVIKRIMP (B-589) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Male Bullet, 16-14Awg; Product Range Molex - 39AH5844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 16-14Awg; Product Range Molex
39AH5844
Terminal, Male Bullet, 16-14Awg; Product Range Molex 39AH5844
TERMINAL, MALE BULLET, 16-14AWG; Product Range:Avikrimp 19035 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm2; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Terminal RoHS Compliant: Yes

TERMINAL, MALE BULLET, 16-14AWG; Product Range:Avikrimp 19035 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm2; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19035-0009 83C5940 39AH5844
Product Name SNAP PLUG AVIKRIMP (B-589) Snap Plug Avikrimp (B-589) Rohs Compliant Molex Terminal, Male Bullet, 16-14Awg; Product Range Molex
Terminal Type Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details