.156 MALE BULLET PLUG AVIKRIMP (A-569) ROHS COMPLIANT: YES
TERMINAL, MALE BULLET, 22-18AWG; Product Range:Avikrimp 19035 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.3mm2; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Terminal RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 55H3163 | 39AH5842 |
| Product Name | .156 Male Bullet Plug Avikrimp (A-569) Rohs Compliant Molex | Terminal, Male Bullet, 22-18Awg; Product Range Molex |
| Terminal Type | Bullet Terminal | Bullet Terminal |