Molex Molex 19034-0009 .156" Male Bullet Connector, 16-14 Ga., Vinyl Insulated 19034-0009

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 19034-0009 .156
Chanhassen, MN, United States
Molex 19034-0009 .156" Male Bullet Connector, 16-14 Ga., Vinyl Insulated
31561
Molex 19034-0009 .156" Male Bullet Connector, 16-14 Ga., Vinyl Insulated 31561
Molex 19034-0009 Male Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: InsulKrimp Component Type: Male Terminal Insulation Material: Vinyl Material: Tin-plated copper Terminal Connection Type: Crimp Voltage Rating: 600VDC
  • Molex 19034-0009 Male Bullet Connectors
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Component Type: Male Terminal
  • Insulation Material: Vinyl
  • Material: Tin-plated copper
  • Terminal Connection Type: Crimp
  • Voltage Rating: 600VDC
Supplier's Site Datasheet
Snap Plug Insulkrimp (B-289X) Rohs Compliant Molex - 28AC7621 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Insulkrimp (B-289X) Rohs Compliant Molex
28AC7621
Snap Plug Insulkrimp (B-289X) Rohs Compliant Molex 28AC7621
SNAP PLUG INSULKRIMP (B-289X) ROHS COMPLIANT: YES

SNAP PLUG INSULKRIMP (B-289X) ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19034-0009
Terminals 19034-0009
Terminals SNAP PLUG RECPT 14-16 AWG MALE

Terminals SNAP PLUG RECPT 14-16 AWG MALE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19034-0009 31561 28AC7621 19034-0009
Product Name Molex 19034-0009 .156" Male Bullet Connector, 16-14 Ga., Vinyl Insulated Snap Plug Insulkrimp (B-289X) Rohs Compliant Molex Terminals
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - BFG.2K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers