MOLEX
19034-0007 -- MOLEX 19034-0007 .180" MALE BULLET CONNECTOR, 16-14 GA., VINYL INSULATED
Molex
Molex 19034-0007 .180" Male Bullet Connector, 16-14 Ga., Vinyl Insulated
19034-0007
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Molex 19034-0007 .180" Male Bullet Connector, 16-14 Ga., Vinyl Insulated
31567
Molex 19034-0007 Male Bullet Connectors
Category: Bullet Connectors
Manufacturer: Molex
Series: InsulKrimp
Component Type: Male Terminal
Insulation Material: Vinyl
Material: Tin-plated copper
Terminal Connection Type: Crimp
Voltage Rating: 600VDC
- Molex 19034-0007 Male Bullet Connectors
- Category: Bullet Connectors
- Manufacturer: Molex
- Series: InsulKrimp
- Component Type: Male Terminal
- Insulation Material: Vinyl
- Material: Tin-plated copper
- Terminal Connection Type: Crimp
- Voltage Rating: 600VDC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
19034-0007 |
31567 |
|
Product Name
|
|
Molex 19034-0007 .180" Male Bullet Connector, 16-14 Ga., Vinyl Insulated |
|
Connector Type
|
|
Automotive Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers