Molex Molex 19033-0007 .156" Male Bullet Connector, 16-14 Ga., Non-Insulated 19033-0007

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 19033-0007 .156
Chanhassen, MN, United States
Molex 19033-0007 .156" Male Bullet Connector, 16-14 Ga., Non-Insulated
31061
Molex 19033-0007 .156" Male Bullet Connector, 16-14 Ga., Non-Insulated 31061
Molex 19033-0007 Male Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: Krimptite Component Type: Male Terminal Insulation Material: Non-Insulated Material: Tin-plated copper Terminal Connection Type: Crimp
  • Molex 19033-0007 Male Bullet Connectors
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Series: Krimptite
  • Component Type: Male Terminal
  • Insulation Material: Non-Insulated
  • Material: Tin-plated copper
  • Terminal Connection Type: Crimp
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19033-0007
Terminals 19033-0007
Terminals SNAP PLUG KRIMPTITE .156 (B-189) SPM

Terminals SNAP PLUG KRIMPTITE .156 (B-189) SPM

Buy Now Datasheet
Terminal, Male Disconnect, Crimp; Product Range Molex - 94C7362 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, Crimp; Product Range Molex
94C7362
Terminal, Male Disconnect, Crimp; Product Range Molex 94C7362
TERMINAL, MALE DISCONNECT, CRIMP; Product Range:Krimptite 19033 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, CRIMP; Product Range:Krimptite 19033 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19033-0007 31061 19033-0007 94C7362
Product Name Molex 19033-0007 .156" Male Bullet Connector, 16-14 Ga., Non-Insulated Terminals Terminal, Male Disconnect, Crimp; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5B-5021-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers