Molex Terminals 19025-0001

Description
Terminals QUICK DISCONNECT MALE 18-22 AWG
Datasheet
Description
Terminals QUICK DISCONNECT MALE 18-22 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19025-0001
Terminals 19025-0001
Terminals QUICK DISCONNECT MALE 18-22 AWG

Terminals QUICK DISCONNECT MALE 18-22 AWG

Buy Now Datasheet
Male Avikrimp (Amct-5) Rohs Compliant Molex - 88H5304 - Newark, An Avnet Company
Chicago, IL, United States
Male Avikrimp (Amct-5) Rohs Compliant Molex
88H5304
Male Avikrimp (Amct-5) Rohs Compliant Molex 88H5304
MALE AVIKRIMP (AMCT-5) ROHS COMPLIANT: YES

MALE AVIKRIMP (AMCT-5) ROHS COMPLIANT: YES

Supplier's Site
Male Quick Disconnect, 0.25
Chicago, IL, United States
Male Quick Disconnect, 0.25", 18Awg; Product Range Molex
39AH5836
Male Quick Disconnect, 0.25", 18Awg; Product Range Molex 39AH5836
MALE QUICK DISCONNECT, 0.25", 18AWG; Product Range:Avikrimp 19025 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

MALE QUICK DISCONNECT, 0.25", 18AWG; Product Range:Avikrimp 19025 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19025-0001 88H5304 39AH5836
Product Name Terminals Male Avikrimp (Amct-5) Rohs Compliant Molex Male Quick Disconnect, 0.25", 18Awg; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details