Molex Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex 19019-0048

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex - 26H6039 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex
26H6039
Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex 26H6039
FEMALE DISCONNECT, 4.75MM, 14-12AWG, YEL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 14-12AWG, YEL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex - 25M0909 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex
25M0909
Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex 25M0909
FEMALE DISCONNECT, 4.75MM, 14-12AWG, YEL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:14AWG

FEMALE DISCONNECT, 4.75MM, 14-12AWG, YEL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:14AWG

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19019-0048
Terminals 19019-0048
Terminals 12-14AWG FEMALE

Terminals 12-14AWG FEMALE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19019-0048 26H6039 19019-0048
Product Name Female Disconnect, 4.75Mm, 14-12Awg, Yel; Product Range Molex Terminals
Contact Size (AWG) 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details