Molex Terminal Female Disconnect 0.25In Yellow; Connector Type Molex 19019-0038

Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 0.25In Yellow; Connector Type Molex - 94C7335 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Connector Type Molex
94C7335
Terminal Female Disconnect 0.25In Yellow; Connector Type Molex 94C7335
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Connector Type:Female Disconnect; Series:Avikrimp; Insulator Color:Yellow; Termination Method:Crimp; Stud/Tab Size:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex - 94C0741 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex
94C0741
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex 94C0741
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 94C7335 94C0741
Product Name Terminal Female Disconnect 0.25In Yellow; Connector Type Molex Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4500 - Powell Electronics, Inc.
Nicomatic North America
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details