Molex Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 19019-0031

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 55H3071 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
55H3071
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 55H3071
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 23M1454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
23M1454
Terminal; Connector Type Molex 23M1454
Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.250" x 0.032"; Wire Size (AWG):16-14; Insulator Material:; Insulator Color:Blue; Contact Material:Brass

Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.250" x 0.032"; Wire Size (AWG):16-14; Insulator Material:; Insulator Color:Blue; Contact Material:Brass

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19019-0031 55H3071 23M1454
Product Name Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex Terminal; Connector Type Molex
Contact Size (AWG) 16 AWG 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y12F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (M) St. Connector for RG58 Cable - ET-NMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers