Connector
Terminals QK DISCONNECT FEMALE 14-16 AWG
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19019-0027 | 19019-0027 | 55H3067 |
| Product Name | Terminals | Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex | |
| Gender | Female / Jack |