Molex Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex 19019-0012

Description
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex - 89C2283 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex
89C2283
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex 89C2283
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Connector Type Molex - 94C7327 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C7327
Terminal; Connector Type Molex 94C7327
Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.250" x 0.032"; Wire Size (AWG):16-14; Insulator Material:; Insulator Color:Blue; Contact Material:Brass

Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.250" x 0.032"; Wire Size (AWG):16-14; Insulator Material:; Insulator Color:Blue; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 89C2283 94C7327
Product Name Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex Terminal; Connector Type Molex
Contact Size (AWG) 22 AWG 16 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products