Molex Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 19019-0008

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex - 94C7326 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex
94C7326
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 94C7326
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site
.187X.032 Female Qd Avikrimp (Aa-8137-03 Rohs Compliant Molex - 55H3058 - Newark, An Avnet Company
Chicago, IL, United States
.187X.032 Female Qd Avikrimp (Aa-8137-03 Rohs Compliant Molex
55H3058
.187X.032 Female Qd Avikrimp (Aa-8137-03 Rohs Compliant Molex 55H3058
.187X.032 FEMALE QD AVIKRIMP (AA-8137-03 ROHS COMPLIANT: YES

.187X.032 FEMALE QD AVIKRIMP (AA-8137-03 ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex - 01AH0371 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex
01AH0371
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 01AH0371
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19019-0008 94C7326 55H3058
Product Name Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex .187X.032 Female Qd Avikrimp (Aa-8137-03 Rohs Compliant Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers