Molex .187X.020 FEMALE QD AVIKRIMP AA-8137) 19019-0006

Description
.187X.020 FEMALE QD AVIKRIMP AA-8137)
Request a Quote Datasheet
Description
.187X.020 FEMALE QD AVIKRIMP AA-8137)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187X.020 FEMALE QD AVIKRIMP AA-8137) - 19019-0006 - Heilind Electronics, Inc.
Wilmington, MA, United States
.187X.020 FEMALE QD AVIKRIMP AA-8137)
19019-0006
.187X.020 FEMALE QD AVIKRIMP AA-8137) 19019-0006
.187X.020 FEMALE QD AVIKRIMP AA-8137)

.187X.020 FEMALE QD AVIKRIMP AA-8137)

Buy Now
Molex 19019-0006 Female Quick Disconnect, 22-18 Ga., Nylon Insulated - 30716 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19019-0006 Female Quick Disconnect, 22-18 Ga., Nylon Insulated
30716
Molex 19019-0006 Female Quick Disconnect, 22-18 Ga., Nylon Insulated 30716
Molex 19019-0006 Avikrimp Quick Disconnects Category: Quick Disconnects Manufacturer: Molex Series: Avikrimp Material: Tin-plated brass Voltage Rating: 300VDC
  • Molex 19019-0006 Avikrimp Quick Disconnects
  • Category: Quick Disconnects
  • Manufacturer: Molex
  • Series: Avikrimp
  • Material: Tin-plated brass
  • Voltage Rating: 300VDC
Supplier's Site Datasheet
22-18 AWG .187 X .020, NYLON INSULATED QUICK-DISCONNECT - 70191148 - Allied Electronics, Inc.
Fort Worth, TX, USA
22-18 AWG .187 X .020, NYLON INSULATED QUICK-DISCONNECT
70191148
22-18 AWG .187 X .020, NYLON INSULATED QUICK-DISCONNECT 70191148
22-18 AWG .187 X .020, NYLON INSULATED QUICK-DISCONNECT

22-18 AWG .187 X .020, NYLON INSULATED QUICK-DISCONNECT

Supplier's Site
Terminal; Connector Type Molex - 67C3495 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
67C3495
Terminal; Connector Type Molex 67C3495
Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.187" x 0.020"; Wire Size (AWG):22-18; Insulator Material:; Insulator Color:Red; Contact Material:Brass

Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.187" x 0.020"; Wire Size (AWG):22-18; Insulator Material:; Insulator Color:Red; Contact Material:Brass

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19019-0006
Terminals 19019-0006
Terminals QK DISCONNECT FEMALE 18-22 AWG

Terminals QK DISCONNECT FEMALE 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 19019-0006 30716 70191148 67C3495 19019-0006
Product Name .187X.020 FEMALE QD AVIKRIMP AA-8137) Molex 19019-0006 Female Quick Disconnect, 22-18 Ga., Nylon Insulated 22-18 AWG .187 X .020, NYLON INSULATED QUICK-DISCONNECT Terminal; Connector Type Molex Terminals
Terminal Type Ferrule Terminal Crimp / Solder
Unlock Full Specs
to access all available technical data