Molex Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 19019-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex - 07H2864 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex
07H2864
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 07H2864
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19019-0004 07H2864
Product Name Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details