FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89C2284 |
| Product Name | Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex |
| Contact Size (AWG) | 22 AWG |