Molex Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 19019-0001

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex - 55H3055 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex
55H3055
Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex 55H3055
FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 22-18AWG, RED; Product Range:Avikrimp 19019 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site
.110X.020 Female Qd Avikrimp (Aa-8131) Rohs Compliant Molex - 79AH9120 - Newark, An Avnet Company
Chicago, IL, United States
.110X.020 Female Qd Avikrimp (Aa-8131) Rohs Compliant Molex
79AH9120
.110X.020 Female Qd Avikrimp (Aa-8131) Rohs Compliant Molex 79AH9120
.110X.020 FEMALE QD AVIKRIMP (AA-8131) ROHS COMPLIANT: YES

.110X.020 FEMALE QD AVIKRIMP (AA-8131) ROHS COMPLIANT: YES

Supplier's Site
Terminal; Connector Type Molex - 94C7323 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C7323
Terminal; Connector Type Molex 94C7323
Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.110" x 0.020"; Wire Size (AWG):22-18; Insulator Material:; Insulator Color:Red; Contact Material:Brass

Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.110" x 0.020"; Wire Size (AWG):22-18; Insulator Material:; Insulator Color:Red; Contact Material:Brass

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19019-0001 55H3055 79AH9120 94C7323
Product Name Female Disconnect, 2.8Mm, 22-18Awg, Red; Product Range Molex .110X.020 Female Qd Avikrimp (Aa-8131) Rohs Compliant Molex Terminal; Connector Type Molex
Contact Size (AWG) 22 AWG 22 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details