Molex Terminals - 0190180015 190180015

Description
Manufacturer: Molex, LLC Win Source Part Number: 880746-0190180015 Series: VibraKrimp Features: Quick Connect Connector Package: Reel - TR Family Name: 019018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 190180015, 019018-0015, 19018-0015, WM6927CT, WM6927TR, BB-4177T, 900-0190180015DKR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 880746-0190180015 Series: VibraKrimp Features: Quick Connect Connector Package: Reel - TR Family Name: 019018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 190180015, 019018-0015, 19018-0015, WM6927CT, WM6927TR, BB-4177T, 900-0190180015DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 0190180015 - 880746-0190180015 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 0190180015
880746-0190180015
Terminals - 0190180015 880746-0190180015
Manufacturer: Molex, LLC Win Source Part Number: 880746-0190180015 Series: VibraKrimp Features: Quick Connect Connector Package: Reel - TR Family Name: 019018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 190180015, 019018-0015, 19018-0015, WM6927CT, WM6927TR, BB-4177T, 900-0190180015DKR

Manufacturer: Molex, LLC
Win Source Part Number: 880746-0190180015
Series: VibraKrimp
Features: Quick Connect Connector
Package: Reel - TR
Family Name: 019018
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 190180015, 019018-0015, 19018-0015, WM6927CT, WM6927TR, BB-4177T, 900-0190180015DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 880746-0190180015
Product Name Terminals - 0190180015
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers