Connector
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:VibraKrimp 19018 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes
.250X.032 FEM.QD VIBRA. TAPED (BB-4177T)
Terminals FEMALE TERM 14-16AWG
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19018-0015 | 94C7318 | 55H3036 | 19018-0015 |
| Product Name | Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex | .250X.032 Fem.qd Vibra. Taped (Bb-4177T) Molex | Terminals | |
| Contact Size (AWG) | 16 AWG |