Molex Terminals - 19017-0018 19017-0018

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042030-19017-0018 Packaging: Bulk Color: Red Termination: Standard Contact Material: Brass Gender: Female Length: 20.0406 mm Orientation: Straight Contact Plating: Tin Insulation Material: PVC Insulation: Non-Mating End Insulated Tab Width: 5.207 mm Tab Thickness: 508 µm Tab Length: 6.35 mm Insulation Diameter: 3.302 mm Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19017-0007; DV18-188B-M; 0190190001; DV18-188B-MY; DV18-206B-MY; 19019-00200190170018 ; 190170018; AA-2190; AA2190; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Free Hanging RoHS: Compliant Wire Gauge (Max): 22 AWG Wire Gauge (Min): 18 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042030-19017-0018 Packaging: Bulk Color: Red Termination: Standard Contact Material: Brass Gender: Female Length: 20.0406 mm Orientation: Straight Contact Plating: Tin Insulation Material: PVC Insulation: Non-Mating End Insulated Tab Width: 5.207 mm Tab Thickness: 508 µm Tab Length: 6.35 mm Insulation Diameter: 3.302 mm Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19017-0007; DV18-188B-M; 0190190001; DV18-188B-MY; DV18-206B-MY; 19019-00200190170018 ; 190170018; AA-2190; AA2190; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Free Hanging RoHS: Compliant Wire Gauge (Max): 22 AWG Wire Gauge (Min): 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19017-0018 - 1042030-19017-0018 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19017-0018
1042030-19017-0018
Terminals - 19017-0018 1042030-19017-0018
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042030-19017-0018 Packaging: Bulk Color: Red Termination: Standard Contact Material: Brass Gender: Female Length: 20.0406 mm Orientation: Straight Contact Plating: Tin Insulation Material: PVC Insulation: Non-Mating End Insulated Tab Width: 5.207 mm Tab Thickness: 508 µm Tab Length: 6.35 mm Insulation Diameter: 3.302 mm Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19017-0007; DV18-188B-M; 0190190001; DV18-188B-MY; DV18-206B-MY; 19019-00200190170018 ; 190170018; AA-2190; AA2190; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Free Hanging RoHS: Compliant Wire Gauge (Max): 22 AWG Wire Gauge (Min): 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042030-19017-0018
Packaging: Bulk
Color: Red
Termination: Standard
Contact Material: Brass
Gender: Female
Length: 20.0406 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: PVC
Insulation: Non-Mating End Insulated
Tab Width: 5.207 mm
Tab Thickness: 508 µm
Tab Length: 6.35 mm
Insulation Diameter: 3.302 mm
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19017-0007; DV18-188B-M; 0190190001; DV18-188B-MY; DV18-206B-MY; 19019-00200190170018; 190170018; AA-2190; AA2190;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Mount: Free Hanging
RoHS: Compliant
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 18 AWG

Buy Now
.205 X .020 Fem.qd Insulkrimp (Aa-2190) Molex - 55H3000 - Newark, An Avnet Company
Chicago, IL, United States
.205 X .020 Fem.qd Insulkrimp (Aa-2190) Molex
55H3000
.205 X .020 Fem.qd Insulkrimp (Aa-2190) Molex 55H3000
.205 X .020 FEM.QD INSULKRIMP (AA-2190)

.205 X .020 FEM.QD INSULKRIMP (AA-2190)

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19017-0018
Terminals 19017-0018
Terminals .205 X .020 FEM.QD I INSULKRIMP (AA-2190)

Terminals .205 X .020 FEM.QD I INSULKRIMP (AA-2190)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1042030-19017-0018 55H3000 19017-0018
Product Name Terminals - 19017-0018 .205 X .020 Fem.qd Insulkrimp (Aa-2190) Molex Terminals
Termination Standard
Unlock Full Specs
to access all available technical data

Similar Products