Molex Terminal; Connector Type Molex 19017-0017

Description
Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):22-18; Insulator Material:PVC; Series:Insulkrimp; Insulator Color:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):22-18; Insulator Material:PVC; Series:Insulkrimp; Insulator Color:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Connector Type Molex - 25C4623 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
25C4623
Terminal; Connector Type Molex 25C4623
Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):22-18; Insulator Material:PVC; Series:Insulkrimp; Insulator Color:Red; Contact Material:Brass RoHS Compliant: Yes

Terminal; Connector Type:Female Disconnect; Termination Method:Crimp; Gender:Female; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):22-18; Insulator Material:PVC; Series:Insulkrimp; Insulator Color:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19017-0017
Terminals 19017-0017
Terminals QUICK DISCONNECT female 18-22 AWG

Terminals QUICK DISCONNECT female 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 25C4623 19017-0017
Product Name Terminal; Connector Type Molex Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data