Molex Terminal, Female Disconnect, 0.187In Red; Product Range Molex 19017-0009

Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:InsulKrimp 19017 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:InsulKrimp 19017 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.187In Red; Product Range Molex - 25M0902 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Molex
25M0902
Terminal, Female Disconnect, 0.187In Red; Product Range Molex 25M0902
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:InsulKrimp 19017 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:InsulKrimp 19017 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
.187X.032 Fml Qd Insul Tape Aa-2137-032T Rohs Compliant Molex - 55H2996 - Newark, An Avnet Company
Chicago, IL, United States
.187X.032 Fml Qd Insul Tape Aa-2137-032T Rohs Compliant Molex
55H2996
.187X.032 Fml Qd Insul Tape Aa-2137-032T Rohs Compliant Molex 55H2996
.187X.032 FML QD INSUL TAPE AA-2137-032T ROHS COMPLIANT: YES

.187X.032 FML QD INSUL TAPE AA-2137-032T ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25M0902 55H2996
Product Name Terminal, Female Disconnect, 0.187In Red; Product Range Molex .187X.032 Fml Qd Insul Tape Aa-2137-032T Rohs Compliant Molex
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details