TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:26AWG; Insulator Colour:-RoHS Compliant: Yes
.187X.020 FEM.QD KRIMPTITE (M-1136) SPM
Terminals .187X.020 FEM.QD KRI D KRIMPTITE (M-1136)
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 94C7296 | 85C0560 | 19016-0098 |
| Product Name | Terminal Female Disconnect 0.187In Crimp; Product Range Molex | .187X.020 Fem.qd Krimptite (M-1136) Spm Molex | Terminals |
| Contact Size (AWG) | 26 AWG |