Molex .187X.032 Fem.qd Krimptite (P-1139-032) Rohs Compliant Molex 19016-0082

Description
.187X.032 FEM.QD KRIMPTITE (P-1139-032) ROHS COMPLIANT: YES
Description
.187X.032 FEM.QD KRIMPTITE (P-1139-032) ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The .187X.032 Female Quick Disconnect Krimptite (P-1139-032) is a standard quick-disconnect terminal designed for use with 12-14 AWG (3.30-2.00 mm¬=) wire. It features a closed barrel type and is made from brass with tin plating for both mating and termination. The terminal has a tab width of 4.75 mm and a tab thickness of 0.81 mm. It is not insulated and does not have a locking mechanism to the mating part. The product is compliant with RoHS regulations and is categorized as low-halogen. It is packaged in bags and has a net weight of 0.552 grams. The maximum voltage rating is specified per wire specification, and the product is suitable for crimp or compression termination styles.

Datasheet Summary
Powered by GS/AI

The .187X.032 Female Quick Disconnect Krimptite (P-1139-032) is a standard quick-disconnect terminal designed for use with 12-14 AWG (3.30-2.00 mm¬=) wire. It features a closed barrel type and is made from brass with tin plating for both mating and termination. The terminal has a tab width of 4.75 mm and a tab thickness of 0.81 mm. It is not insulated and does not have a locking mechanism to the mating part. The product is compliant with RoHS regulations and is categorized as low-halogen. It is packaged in bags and has a net weight of 0.552 grams. The maximum voltage rating is specified per wire specification, and the product is suitable for crimp or compression termination styles.

Suppliers

Company
Product
Description
Supplier Links
.187X.032 Fem.qd Krimptite (P-1139-032) Rohs Compliant Molex - 55H2974 - Newark, An Avnet Company
Chicago, IL, United States
.187X.032 Fem.qd Krimptite (P-1139-032) Rohs Compliant Molex
55H2974
.187X.032 Fem.qd Krimptite (P-1139-032) Rohs Compliant Molex 55H2974
.187X.032 FEM.QD KRIMPTITE (P-1139-032) ROHS COMPLIANT: YES

.187X.032 FEM.QD KRIMPTITE (P-1139-032) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19016-0082
Terminals 19016-0082
Terminals P-1139-032

Terminals P-1139-032

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 55H2974 19016-0082
Product Name .187X.032 Fem.qd Krimptite (P-1139-032) Rohs Compliant Molex Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data