Molex Female Quick Disconn, 6.35Mm, 12-10Awg; Product Range Molex 19016-0070

Description
FEMALE QUICK DISCONN, 6.35MM, 12-10AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
FEMALE QUICK DISCONN, 6.35MM, 12-10AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Quick Disconn, 6.35Mm, 12-10Awg; Product Range Molex - 94C7290 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconn, 6.35Mm, 12-10Awg; Product Range Molex
94C7290
Female Quick Disconn, 6.35Mm, 12-10Awg; Product Range Molex 94C7290
FEMALE QUICK DISCONN, 6.35MM, 12-10AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE QUICK DISCONN, 6.35MM, 12-10AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
.250X.032 Fem.qd Krimp./taped (C-1143T) Molex - 55H2972 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 Fem.qd Krimp./taped (C-1143T) Molex
55H2972
.250X.032 Fem.qd Krimp./taped (C-1143T) Molex 55H2972
.250X.032 FEM.QD KRIMP./TAPED (C-1143T)

.250X.032 FEM.QD KRIMP./TAPED (C-1143T)

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19016-0070
Terminals 19016-0070
Terminals QUICK DISCONNECT 5000

Terminals QUICK DISCONNECT 5000

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94C7290 55H2972 19016-0070
Product Name Female Quick Disconn, 6.35Mm, 12-10Awg; Product Range Molex .250X.032 Fem.qd Krimp./taped (C-1143T) Molex Terminals
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2633C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details