Connector
FEMALE QUICK DISCONN, 6.35MM, 12-10AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Insulator Colour:- RoHS Compliant: Yes
.250X.032 FEM.QD KRIMPT C-1143 L.P. SPM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19016-0069 | 94C7289 | 79AH9118 | 19016-0069 |
| Product Name | Female Quick Disconn, 6.35Mm, 12-10Awg; Product Range Molex | .250X.032 Fem.qd Krimpt C-1143 L.p. Spm Rohs Compliant Molex | Terminals | |
| Contact Size (AWG) | 12 AWG |