Molex Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex 19016-0043

Description
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex - 55H2967 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex
55H2967
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex 55H2967
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:Krimptite 19016 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
.250X.032 Fem.qd Krimp. Taped (Bb-1141T) Rohs Compliant Molex - 28AC7614 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 Fem.qd Krimp. Taped (Bb-1141T) Rohs Compliant Molex
28AC7614
.250X.032 Fem.qd Krimp. Taped (Bb-1141T) Rohs Compliant Molex 28AC7614
.250X.032 FEM.QD KRIMP. TAPED (BB-1141T) ROHS COMPLIANT: YES

.250X.032 FEM.QD KRIMP. TAPED (BB-1141T) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H2967 28AC7614
Product Name Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex .250X.032 Fem.qd Krimp. Taped (Bb-1141T) Rohs Compliant Molex
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers