Molex Terminals - 0190130029 190130029

Description
Manufacturer: Molex, LLC Win Source Part Number: 854227-0190130029 Series: InsulKrimp Features: Quick Connect Connector Package: Bulk Family Name: 019013 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019013-0029, WM2945, 19013-0029, WM2945TRINACTIVE, WM2945CT-ND, WM2945TR, 190130029, WM2945CT, WM2945TR-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 854227-0190130029 Series: InsulKrimp Features: Quick Connect Connector Package: Bulk Family Name: 019013 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019013-0029, WM2945, 19013-0029, WM2945TRINACTIVE, WM2945CT-ND, WM2945TR, 190130029, WM2945CT, WM2945TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 0190130029 - 854227-0190130029 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 0190130029
854227-0190130029
Terminals - 0190130029 854227-0190130029
Manufacturer: Molex, LLC Win Source Part Number: 854227-0190130029 Series: InsulKrimp Features: Quick Connect Connector Package: Bulk Family Name: 019013 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 019013-0029, WM2945, 19013-0029, WM2945TRINACTIVE, WM2945CT-ND, WM2945TR, 190130029, WM2945CT, WM2945TR-ND

Manufacturer: Molex, LLC
Win Source Part Number: 854227-0190130029
Series: InsulKrimp
Features: Quick Connect Connector
Package: Bulk
Family Name: 019013
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 019013-0029, WM2945, 19013-0029, WM2945TRINACTIVE, WM2945CT-ND, WM2945TR, 190130029, WM2945CT, WM2945TR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 854227-0190130029
Product Name Terminals - 0190130029
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details