Molex Terminals - 19009-0010 19009-0010

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047700-19009-0010 Packaging: Box Contact Material: Brass Gender: Female Contact Plating: Tin Insulation: Non-Insulated Insulation Diameter: 3.68 mm Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19074-0015; 42752-2; 19016-0043; 19016-0039; 1-160305-6; 60249-20190090010; 190090010; BB-4169; BB4169; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG ELV: Compliant Glow Wire Compliant: Non-compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047700-19009-0010 Packaging: Box Contact Material: Brass Gender: Female Contact Plating: Tin Insulation: Non-Insulated Insulation Diameter: 3.68 mm Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19074-0015; 42752-2; 19016-0043; 19016-0039; 1-160305-6; 60249-20190090010; 190090010; BB-4169; BB4169; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG ELV: Compliant Glow Wire Compliant: Non-compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19009-0010 - 1047700-19009-0010 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19009-0010
1047700-19009-0010
Terminals - 19009-0010 1047700-19009-0010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047700-19009-0010 Packaging: Box Contact Material: Brass Gender: Female Contact Plating: Tin Insulation: Non-Insulated Insulation Diameter: 3.68 mm Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19074-0015; 42752-2; 19016-0043; 19016-0039; 1-160305-6; 60249-20190090010; 190090010; BB-4169; BB4169; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 16 AWG ELV: Compliant Glow Wire Compliant: Non-compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047700-19009-0010
Packaging: Box
Contact Material: Brass
Gender: Female
Contact Plating: Tin
Insulation: Non-Insulated
Insulation Diameter: 3.68 mm
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19074-0015; 42752-2; 19016-0043; 19016-0039; 1-160305-6; 60249-20190090010; 190090010; BB-4169; BB4169;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex - 26H3098 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex
26H3098
Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex 26H3098
FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:VibraKrimp 19009 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE QUICK DISCONN, 6.35MM, 16-14AWG; Product Range:VibraKrimp 19009 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
.250X.032 Flag Qd Vibrakrimp (Bb-4169) Rohs Compliant Molex - 73C6079 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 Flag Qd Vibrakrimp (Bb-4169) Rohs Compliant Molex
73C6079
.250X.032 Flag Qd Vibrakrimp (Bb-4169) Rohs Compliant Molex 73C6079
.250X.032 FLAG QD VIBRAKRIMP (BB-4169) ROHS COMPLIANT: YES

.250X.032 FLAG QD VIBRAKRIMP (BB-4169) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19009-0010
Terminals 19009-0010
Terminals QUICK DISCONNECT FLG 16-14 AWG

Terminals QUICK DISCONNECT FLG 16-14 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1047700-19009-0010 19009-0010 26H3098 73C6079 19009-0010
Product Name Terminals - 19009-0010 Female Quick Disconn, 6.35Mm, 16-14Awg; Product Range Molex .250X.032 Flag Qd Vibrakrimp (Bb-4169) Rohs Compliant Molex Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details