Molex Terminals - 19007-0053 19007-0053

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977257-19007-0053 Color: Yellow Termination: Crimp Contact Material: Brass Gender: Female Length: 19.45 mm Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Fully Insulated Tab Width: 6.35 mm Tab Thickness: 812.8 µm Insulation Diameter: 6.604 mm Plating: Tin Categories: Terminals Country of Origin: US Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.9 mm Mount: Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Wire Gauge (Max): 12 AWG Wire Gauge (Min): 10 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977257-19007-0053 Color: Yellow Termination: Crimp Contact Material: Brass Gender: Female Length: 19.45 mm Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Fully Insulated Tab Width: 6.35 mm Tab Thickness: 812.8 µm Insulation Diameter: 6.604 mm Plating: Tin Categories: Terminals Country of Origin: US Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.9 mm Mount: Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Wire Gauge (Max): 12 AWG Wire Gauge (Min): 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19007-0053 - 977257-19007-0053 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19007-0053
977257-19007-0053
Terminals - 19007-0053 977257-19007-0053
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977257-19007-0053 Color: Yellow Termination: Crimp Contact Material: Brass Gender: Female Length: 19.45 mm Contact Plating: Tin Insulation Material: Nylon Body Material: Brass Body Plating: Tin Insulation: Fully Insulated Tab Width: 6.35 mm Tab Thickness: 812.8 µm Insulation Diameter: 6.604 mm Plating: Tin Categories: Terminals Country of Origin: US Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 9.9 mm Mount: Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Wire Gauge (Max): 12 AWG Wire Gauge (Min): 10 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977257-19007-0053
Color: Yellow
Termination: Crimp
Contact Material: Brass
Gender: Female
Length: 19.45 mm
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Brass
Body Plating: Tin
Insulation: Fully Insulated
Tab Width: 6.35 mm
Tab Thickness: 812.8 µm
Insulation Diameter: 6.604 mm
Plating: Tin
Categories: Terminals
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 9.9 mm
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Wire Gauge (Max): 12 AWG
Wire Gauge (Min): 10 AWG

Buy Now
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex - 55H2892 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex
55H2892
Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex 55H2892
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19007-0053
Terminals 19007-0053
Terminals QK DISCONNECT FEMALE 10-12 AWG

Terminals QK DISCONNECT FEMALE 10-12 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 977257-19007-0053 55H2892 19007-0053
Product Name Terminals - 19007-0053 Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details