Molex Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 19007-0039

Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex - 55H2890 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex
55H2890
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 55H2890
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19007-0039
Terminals 19007-0039
Terminals BB-2225Z

Terminals BB-2225Z

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 55H2890 19007-0039
Product Name Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) St. Connector For RG58 Cable - ET-BFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details