Molex Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 19007-0029

Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Features:Flag RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Features:Flag RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex - 55H2881 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex
55H2881
Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex 55H2881
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Features:Flag RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Features:Flag RoHS Compliant: Yes

Supplier's Site Datasheet
.187X.020 Fiqd Flag (Bb-2224) Molex - 02N0956 - Newark, An Avnet Company
Chicago, IL, United States
.187X.020 Fiqd Flag (Bb-2224) Molex
02N0956
.187X.020 Fiqd Flag (Bb-2224) Molex 02N0956
.187X.020 FIQD FLAG (BB-2224)

.187X.020 FIQD FLAG (BB-2224)

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19007-0029
Terminals 19007-0029
Terminals QK DISCONNECT FEMALE 14-16 AWG Insulkrimp

Terminals QK DISCONNECT FEMALE 14-16 AWG Insulkrimp

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55H2881 02N0956 19007-0029
Product Name Female Disconnect, 4.75Mm, 16-14Awg, Blu; Product Range Molex .187X.020 Fiqd Flag (Bb-2224) Molex Terminals
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details