Connector
Terminals FULLY INSULATED FLAG 18-22 AWG red
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19007 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19007-0009 | 19007-0009 | 55H2863 |
| Product Name | Terminals | Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex | |
| Gender | Female / Jack |