Molex .250X.032 FIQD FLAG (AA-2220) 19007-0001

Description
.250X.032 FIQD FLAG (AA-2220)
Request a Quote Datasheet
Description
.250X.032 FIQD FLAG (AA-2220)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.250X.032 FIQD FLAG (AA-2220) - 19007-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250X.032 FIQD FLAG (AA-2220)
19007-0001
.250X.032 FIQD FLAG (AA-2220) 19007-0001
.250X.032 FIQD FLAG (AA-2220)

.250X.032 FIQD FLAG (AA-2220)

Buy Now
Molex 19007-0001 Female Flag Quick Disconnect, 22-18 Ga., Nylon Insulated - 30535 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19007-0001 Female Flag Quick Disconnect, 22-18 Ga., Nylon Insulated
30535
Molex 19007-0001 Female Flag Quick Disconnect, 22-18 Ga., Nylon Insulated 30535
Molex 19007-0001 Flag InsulKrimp Quick Disconnects Category: Quick Disconnects Manufacturer: Molex Series: InsulKrimp Material: Tin-plated brass Voltage Rating: 600VDC
  • Molex 19007-0001 Flag InsulKrimp Quick Disconnects
  • Category: Quick Disconnects
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Material: Tin-plated brass
  • Voltage Rating: 600VDC
Supplier's Site Datasheet
Quick Disconnect; 18-22 AWG; Nylon (PA)Insulation; Tin; 0.175 in.; Red - 70110936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Quick Disconnect; 18-22 AWG; Nylon (PA)Insulation; Tin; 0.175 in.; Red
70110936
Quick Disconnect; 18-22 AWG; Nylon (PA)Insulation; Tin; 0.175 in.; Red 70110936
Quick Disconnect; 18-22 AWG; Nylon (PA)Insulation; Tin; 0.175 in.; Red

Quick Disconnect; 18-22 AWG; Nylon (PA)Insulation; Tin; 0.175 in.; Red

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19007-0001
Terminals 19007-0001
Terminals FULLY INSULATED FLAG 18-22 AWG

Terminals FULLY INSULATED FLAG 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 19007-0001 30535 70110936 19007-0001
Product Name .250X.032 FIQD FLAG (AA-2220) Molex 19007-0001 Female Flag Quick Disconnect, 22-18 Ga., Nylon Insulated Quick Disconnect; 18-22 AWG; Nylon (PA)Insulation; Tin; 0.175 in.; Red Terminals
Terminal Type Ferrule Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details