The Female Disconnect, part of the Molex Avikrimp 19006 Series, is designed for use with wire sizes ranging from 10 to 12 AWG. It features a flag orientation with a tab size of 6.35mm x 0.81mm, suitable for quick disconnect applications. The terminal is constructed from brass with a tin plating, ensuring good conductivity and durability. It is fully insulated with nylon, providing protection against environmental factors. The product is rated for a maximum voltage of 600V and operates within a temperature range of -65°C to +105°C. Additionally, it is RoHS compliant and has a low-halogen content, making it suitable for environmentally conscious projects. The product is packaged on a reel for convenient handling and installation.
Connector
12-10 AVIK FLAG STRIP 250X032 (C-5211Z)
FEMALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Avikrimp 19006 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Features:Flag RoHS Compliant: Yes
Terminals QK DISCONNECT FEMALE
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19006-0070 | 19006-0070 | 72R3589 | 19006-0070 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Female Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex | Terminals | |
| Contact Size (AWG) | 12 AWG |