Molex Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors 19006-0008

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Manufacturer: Molex Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors Series: Avikrimp Package: Bulk Product Status: Active Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation: Fully Insulated

Manufacturer: Molex
Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Series: Avikrimp
Package: Bulk
Product Status: Active
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation: Fully Insulated

Buy Now Datasheet
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex - 94C7266 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex
94C7266
Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex 94C7266
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Avikrimp 19006 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:Avikrimp 19006 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19006-0008
Terminals 19006-0008
Terminals QK DISCONNECT FEMALE 18-22AWG

Terminals QK DISCONNECT FEMALE 18-22AWG

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19006-0008 94C7266 19006-0008
Product Name Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connectors - 00 Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details