Molex Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 190050010

Description
Manufacturer: Molex Win Source Part Number: 1333740-0190050010 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.040" (26.42mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.275" (6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM18241,190-05-0010- C,19005-0010-C,01900 5-0010-C,WM18241-NDR ,0190050010-C,190050 010-C,190050010,0190 05-0010,19005-0010,C -2265 Base Product Number: 019005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333740-0190050010 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.040" (26.42mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.275" (6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM18241,190-05-0010- C,19005-0010-C,01900 5-0010-C,WM18241-NDR ,0190050010-C,190050 010-C,190050010,0190 05-0010,19005-0010,C -2265 Base Product Number: 019005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333740-0190050010 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333740-0190050010
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333740-0190050010
Manufacturer: Molex Win Source Part Number: 1333740-0190050010 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.040" (26.42mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.275" (6.99mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM18241,190-05-0010- C,19005-0010-C,01900 5-0010-C,WM18241-NDR ,0190050010-C,190050 010-C,190050010,0190 05-0010,19005-0010,C -2265 Base Product Number: 019005 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333740-0190050010
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Brass
Gender: Female
Standard Package: 500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.040" (26.42mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.275" (6.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM18241,190-05-0010-C,19005-0010-C,019005-0010-C,WM18241-NDR,0190050010-C,190050010-C,190050010,019005-0010,19005-0010,C-2265
Base Product Number: 019005
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333740-0190050010
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details