Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONTACTS
MOLEX
19005-0005 -- SPADE CONNECTORS
Molex
Spade Connectors
19005-0005
Description
Molex 19005-0005 Spade Connector
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Molex 19005-0005 Spade Connector
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
8221044
Spade Connectors
8221044
Molex 19005-0005 Spade Connector
Molex 19005-0005 Spade Connector
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Contacts
Product Number
8221044
Product Name
Spade Connectors
Shape / Form
Pin
Applications
Electronics
Contact Material
Brass
Plating / Coating
Tin; Tin
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Automotive Terminals
1-173631-2
Specs
Applications
Motor or Generator
Plating / Coating
Gold; Gold (Au)
Thickness
0.0252 inch (0.6400 mm)
View Details
Smiths Interconnect, a Molex company
Triax Contacts: MIL-DTL-38999/D-Sub/ARINC Connector Cavities
View Details
MPF Products, INC.
Micro-D Crimp Vacuum-Side Contacts, Beryllium-Copper alloy, 0.018″ Dia Pin, Package of 25
A11543-1
Specs
Contact Material
Cu
View Details
Schmersal Inc.
Positive-operation door contacts - AZ 06 - AZ 07 - AZ 07 K 08106
View Details