Molex 600V Electronic Connector 19005-0001

Description
Insulated Push-On Terminal, 600V, 22-18AWG, Brass, Red Product overview: 19005-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19005-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Push-On Terminal, 600V, 22-18AWG, Brass, Red Product overview: 19005-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19005-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-19005-0001
600V Electronic Connector 392-19005-0001
Insulated Push-On Terminal, 600V, 22-18AWG, Brass, Red Product overview: 19005-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19005-0001 can be used for catalog matching and distributor lookup.

Insulated Push-On Terminal, 600V, 22-18AWG, Brass, Red Product overview: 19005-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19005-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333496-19005-0001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333496-19005-0001
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333496-19005-0001
Manufacturer: Molex Win Source Part Number: 1333496-19005-0001 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bag Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.90.4000 Other Part Number: 2266-19005-0001 Product Status: Active RoHS Status: RoHS non-compliant

Manufacturer: Molex
Win Source Part Number: 1333496-19005-0001
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bag
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
Other Part Number: 2266-19005-0001
Product Status: Active
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
19005-0001
Terminals 19005-0001
Terminals FEMALE COUPLER INSULATED

Terminals FEMALE COUPLER INSULATED

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex - 73C6317 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex
73C6317
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex 73C6317
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Tab Width:0.25" RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:InsulKrimp 19005 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
.250X.032 Fiqd Fem. Coupler (Aa-2261) Rohs Compliant Molex - 26AC6276 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 Fiqd Fem. Coupler (Aa-2261) Rohs Compliant Molex
26AC6276
.250X.032 Fiqd Fem. Coupler (Aa-2261) Rohs Compliant Molex 26AC6276
.250X.032 FIQD FEM. COUPLER (AA-2261) ROHS COMPLIANT: YES

.250X.032 FIQD FEM. COUPLER (AA-2261) ROHS COMPLIANT: YES

Supplier's Site
.250X.032 Fiqd Fem. Coupler (Aa-2261) Rohs Compliant Molex - 90AJ2656 - Newark, An Avnet Company
Chicago, IL, United States
.250X.032 Fiqd Fem. Coupler (Aa-2261) Rohs Compliant Molex
90AJ2656
.250X.032 Fiqd Fem. Coupler (Aa-2261) Rohs Compliant Molex 90AJ2656
.250X.032 FIQD FEM. COUPLER (AA-2261) ROHS COMPLIANT: YES

.250X.032 FIQD FEM. COUPLER (AA-2261) ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 22-18Awg Rohs Compliant Molex - 08AK8168 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg Rohs Compliant Molex
08AK8168
Female Disconnect, 6.35Mm, 22-18Awg Rohs Compliant Molex 08AK8168
FEMALE DISCONNECT, 6.35MM, 22-18AWG ROHS COMPLIANT: YES

FEMALE DISCONNECT, 6.35MM, 22-18AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-19005-0001 19005-0001 1333496-19005-0001 19005-0001 73C6317 26AC6276
Product Name 600V Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex .250X.032 Fiqd Fem. Coupler (Aa-2261) Rohs Compliant Molex
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers