Molex 600V Electronic Connector 19004-0005

Description
2mm² Crimp Terminal, Brass, 600V, 105°C, Insulated Product overview: 19004-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19004-0005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2mm² Crimp Terminal, Brass, 600V, 105°C, Insulated Product overview: 19004-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19004-0005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
392-19004-0005
600V Electronic Connector 392-19004-0005
2mm² Crimp Terminal, Brass, 600V, 105°C, Insulated Product overview: 19004-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19004-0005 can be used for catalog matching and distributor lookup.

2mm² Crimp Terminal, Brass, 600V, 105°C, Insulated Product overview: 19004-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19004-0005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 19004-0005 - 1116460-19004-0005 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19004-0005
1116460-19004-0005
Terminals - 19004-0005 1116460-19004-0005
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116460-19004-0005 Packaging: Bulk Color: Blue, Natural Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Male Length: 24.64 mm Orientation: Straight Contact Plating: Zinc Insulation Material: Nylon Body Material: Copper Insulation: Insulated Tab Width: 6.35 mm Tab Thickness: 810 µm Material: Brass Plating: Chromate Categories: Terminals Alternative Parts (Cross-Reference): 0190040005; 19004-0005.; 190040005; BB-2262; BB2262; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 11.43 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG ELV: Compliant Flammability Rating: UL94 V-2 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116460-19004-0005
Packaging: Bulk
Color: Blue, Natural
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Gender: Male
Length: 24.64 mm
Orientation: Straight
Contact Plating: Zinc
Insulation Material: Nylon
Body Material: Copper
Insulation: Insulated
Tab Width: 6.35 mm
Tab Thickness: 810 µm
Material: Brass
Plating: Chromate
Categories: Terminals
Alternative Parts (Cross-Reference): 0190040005; 19004-0005.; 190040005; BB-2262; BB2262;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 11.43 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 14 AWG
ELV: Compliant
Flammability Rating: UL94 V-2
Glow Wire Compliant: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG
Max Operating Temperature: 105 °C

Buy Now
Terminal, Male Quick Disconn, 6.35Mm; Product Range Molex - 83R6711 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Quick Disconn, 6.35Mm; Product Range Molex
83R6711
Terminal, Male Quick Disconn, 6.35Mm; Product Range Molex 83R6711
TERMINAL, MALE QUICK DISCONN, 6.35MM; Product Range:InsulKrimp 19004 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.94mm ; Terminal Type:Male Quick Disconnect; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, MALE QUICK DISCONN, 6.35MM; Product Range:InsulKrimp 19004 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.94mm ; Terminal Type:Male Quick Disconnect; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site
Male Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex - 29X1949 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex
29X1949
Male Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex 29X1949
MALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19004 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:InsulKrimp 19004 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-19004-0005 1116460-19004-0005 83R6711
Product Name 600V Electronic Connector Terminals - 19004-0005 Terminal, Male Quick Disconn, 6.35Mm; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data