Connector
TERMINAL, MALE DISCONNECT, 0.25IN, RED; Connector Type:Male Disconnect; Series:Insulkrimp; Insulator Color:Red; Termination Method:Crimp; Stud/Tab Size:0.25 x 0.032"; Wire Size (AWG):22-18AWG; Contact Material:Brass RoHS Compliant: Yes
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:InsulKrimp 19004 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:Red RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19004-0004 | 19004-0004 | 94C7257 | 55H2830 |
| Product Name | Terminals | Terminal, Male Disconnect, 0.25In, Red; Connector Type Molex | Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Molex | |
| Gender | Male / Plug |