Molex Splice Connectors 190030103

Description
Molex 19003-0103
Request a Quote Datasheet
Description
Molex 19003-0103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connectors - 2592423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
2592423
Splice Connectors 2592423
Molex 19003-0103

Molex 19003-0103

Supplier's Site
Splice Connectors - 2592423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
2592423P
Splice Connectors 2592423P
Molex 19003-0103

Molex 19003-0103

Supplier's Site
Splice Connectors - 2592421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
2592421
Splice Connectors 2592421
Molex 19003-0103

Molex 19003-0103

Supplier's Site
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Manufacturer: Molex Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors Series: InsulKrimp Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Length - Overall: 0.780" (19.81mm)

Manufacturer: Molex
Category: Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Series: InsulKrimp
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Length - Overall: 0.780" (19.81mm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2592423
Product Name Splice Connectors Connectors, Interconnects -Terminals-Quick Connects, -Quick Disconnect Connectors
Contact Size (AWG) 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1309-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details