Molex Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 190030003

Description
Win Source Part Number: 1337217-0190030003 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Series: InsulKrimp Color: Red Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.860" (21.84mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.135" (3.43mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019003
Request a Quote Datasheet
Description
Win Source Part Number: 1337217-0190030003 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Series: InsulKrimp Color: Red Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.860" (21.84mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.135" (3.43mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1337217-0190030003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1337217-0190030003
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1337217-0190030003
Win Source Part Number: 1337217-0190030003 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Series: InsulKrimp Color: Red Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.860" (21.84mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.135" (3.43mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019003

Win Source Part Number: 1337217-0190030003
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Series: InsulKrimp
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.860" (21.84mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.135" (3.43mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 019003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1337217-0190030003
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details