Molex Terminals - 19003-0135 19003-0135

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033528-19003-0135 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19003-0050; 19003-0044; 19003-00560190030135 ; 19003-0135.; 190030135; BB-2208V; BB2208V; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Box RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 16 AWG ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033528-19003-0135 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19003-0050; 19003-0044; 19003-00560190030135 ; 19003-0135.; 190030135; BB-2208V; BB2208V; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Box RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 16 AWG ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19003-0135 - 1033528-19003-0135 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19003-0135
1033528-19003-0135
Terminals - 19003-0135 1033528-19003-0135
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033528-19003-0135 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 19003-0050; 19003-0044; 19003-00560190030135 ; 19003-0135.; 190030135; BB-2208V; BB2208V; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Box RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 16 AWG ELV: Compliant Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033528-19003-0135
Packaging: Bulk
Color: Blue
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Gender: Female
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19003-0050; 19003-0044; 19003-00560190030135; 19003-0135.; 190030135; BB-2208V; BB2208V;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Box
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
Terminals
19003-0135
Terminals 19003-0135
Terminals QK DISCONNECT FEMALE 14-16 AWG

Terminals QK DISCONNECT FEMALE 14-16 AWG

Buy Now Datasheet
Female Quick Disconnect, 14Awg, Blue; Svhc Molex - 01AH8144 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 14Awg, Blue; Svhc Molex
01AH8144
Female Quick Disconnect, 14Awg, Blue; Svhc Molex 01AH8144
FEMALE QUICK DISCONNECT, 14AWG, BLUE; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 14AWG, BLUE; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1033528-19003-0135 19003-0135 19003-0135 01AH8144
Product Name Terminals - 19003-0135 Terminals Female Quick Disconnect, 14Awg, Blue; Svhc Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details