Connector
FEMALE DISCONNECT, 4.75MM, 22-18AWG, RED; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Tab Width:0.187" RoHS Compliant: Yes
Terminals FIQD .187X.020 FEMLE 22-18 AWG
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19003-0126 | 01H9501 | 19003-0126 |
| Product Name | Female Disconnect, 4.75Mm, 22-18Awg, Red; Product Range Molex | Terminals | |
| Contact Size (AWG) | 22 AWG |