Molex Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex 19003-0106

Description
FEMALE DISCONNECT, 6.35MM, 26-24AWG, YEL; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 26-24AWG, YEL; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex - 55H2819 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex
55H2819
Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex 55H2819
FEMALE DISCONNECT, 6.35MM, 26-24AWG, YEL; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 26-24AWG, YEL; Product Range:InsulKrimp 19003 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
.250 X .032 Female Fiqd Cont. (M-2212C) Rohs Compliant Molex - 25M6706 - Newark, An Avnet Company
Chicago, IL, United States
.250 X .032 Female Fiqd Cont. (M-2212C) Rohs Compliant Molex
25M6706
.250 X .032 Female Fiqd Cont. (M-2212C) Rohs Compliant Molex 25M6706
.250 X .032 FEMALE FIQD CONT. (M-2212C) ROHS COMPLIANT: YES

.250 X .032 FEMALE FIQD CONT. (M-2212C) ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19003-0106
Terminals 19003-0106
Terminals .250 X .032 FEMALE F FIQD CONT. (M-2212C)

Terminals .250 X .032 FEMALE F FIQD CONT. (M-2212C)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55H2819 25M6706 19003-0106
Product Name Female Disconnect, 6.35Mm, 26-24Awg, Yel; Product Range Molex .250 X .032 Female Fiqd Cont. (M-2212C) Rohs Compliant Molex Terminals
Contact Size (AWG) 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details